Toshiba America Electronic Components, Inc. Schottky 25V 0.05A Diode and Rectifier 1SS402 TE85L

Description
Rectifier Diode Small Signal Schottky 25V 0.05A 4-Pin USQ T/R Product overview: 1SS402 TE85L from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 0.05A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 0.05A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS402 TE85L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Small Signal Schottky 25V 0.05A 4-Pin USQ T/R Product overview: 1SS402 TE85L from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 0.05A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 0.05A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS402 TE85L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 25V 0.05A Diode and Rectifier - 280-1SS402 TE85L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 25V 0.05A Diode and Rectifier
280-1SS402 TE85L
Schottky 25V 0.05A Diode and Rectifier 280-1SS402 TE85L
Rectifier Diode Small Signal Schottky 25V 0.05A 4-Pin USQ T/R Product overview: 1SS402 TE85L from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 0.05A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 0.05A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS402 TE85L can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Schottky 25V 0.05A 4-Pin USQ T/R Product overview: 1SS402 TE85L from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 0.05A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 0.05A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS402 TE85L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150671-1SS402 TE85L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150671-1SS402 TE85L
Discrete Semiconductor Products 150671-1SS402 TE85L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150671-1SS402 TE85L Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS402 Alternative Parts (Cross-Reference): 1SS402(TE85L,F); 1SS402(T5LNESTC); 1SS402(T5L,PP); 1SS402(T5LNEC-C); Introduction Date: February 17, 1999 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150671-1SS402 TE85L
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS402
Alternative Parts (Cross-Reference): 1SS402(TE85L,F); 1SS402(T5LNESTC); 1SS402(T5L,PP); 1SS402(T5LNEC-C);
Introduction Date: February 17, 1999
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1SS402 TE85L 150671-1SS402 TE85L
Product Name Schottky 25V 0.05A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010204 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - F1892RD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
2 suppliers
Schottky barrier diode - BAT54LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
Diodes, Rectifiers - Arrays - 15CTQ035-1PBF - 1121326-15CTQ035-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers