Toshiba America Electronic Components, Inc. Diodes, Rectifiers - Single - 1SS352 1SS352

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150484-1SS352 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Capacitance @ Vr, F: 3pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: 1SS352 Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-76-2 Alternative Parts (Cross-Reference): 1SS352(H3F,T); 1SS352,H3F; MA111-(TX); MA111; Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150484-1SS352 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Capacitance @ Vr, F: 3pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: 1SS352 Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-76-2 Alternative Parts (Cross-Reference): 1SS352(H3F,T); 1SS352,H3F; MA111-(TX); MA111; Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1SS352 - 150484-1SS352 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS352
150484-1SS352
Diodes, Rectifiers - Single - 1SS352 150484-1SS352
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150484-1SS352 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Capacitance @ Vr, F: 3pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: 1SS352 Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-76-2 Alternative Parts (Cross-Reference): 1SS352(H3F,T); 1SS352,H3F; MA111-(TX); MA111; Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150484-1SS352
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: 1SS352
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-76-2
Alternative Parts (Cross-Reference): 1SS352(H3F,T); 1SS352,H3F; MA111-(TX); MA111;
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Automotive 85V 0.1A 80V Diode and Rectifier - 280-1SS352 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.1A 80V Diode and Rectifier
280-1SS352
Automotive 85V 0.1A 80V Diode and Rectifier 280-1SS352
Rectifier Diode Switching 85V 0.1A 4ns Automotive 2-Pin USC T/R / DIODE GEN PURP 80V 100MA SC76-2 Product overview: 1SS352 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS352 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 85V 0.1A 4ns Automotive 2-Pin USC T/R / DIODE GEN PURP 80V 100MA SC76-2 Product overview: 1SS352 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS352 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150484-1SS352 280-1SS352
Product Name Diodes, Rectifiers - Single - 1SS352 Automotive 85V 0.1A 80V Diode and Rectifier
Diode Type Standard
VF 1.2 volts
VR 80 volts
IR 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5552US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage double diode - BAV199-QR - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 900 to 0.9000 volts
View Details
4 suppliers
Diodes, Rectifiers - Single - BAL74E6327HTSA1 - 111607-BAL74E6327HTSA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1 volts
VR 50 volts
View Details
4 suppliers