Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SS348

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150473-1SS348 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS348 Alternative Parts (Cross-Reference): 1SS348(F); 1SS348(T5LDNSO,F); 1SS348(T5LMH,F); 1SS348(T5L,PP,F); Introduction Date: July 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150473-1SS348 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS348 Alternative Parts (Cross-Reference): 1SS348(F); 1SS348(T5LDNSO,F); 1SS348(T5LMH,F); 1SS348(T5L,PP,F); Introduction Date: July 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150473-1SS348 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150473-1SS348
Discrete Semiconductor Products 150473-1SS348
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150473-1SS348 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS348 Alternative Parts (Cross-Reference): 1SS348(F); 1SS348(T5LDNSO,F); 1SS348(T5LMH,F); 1SS348(T5L,PP,F); Introduction Date: July 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150473-1SS348
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS348
Alternative Parts (Cross-Reference): 1SS348(F); 1SS348(T5LDNSO,F); 1SS348(T5LMH,F); 1SS348(T5L,PP,F);
Introduction Date: July 15, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 85V 0.1A Diode and Rectifier - 280-1SS348 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 85V 0.1A Diode and Rectifier
280-1SS348
Schottky 85V 0.1A Diode and Rectifier 280-1SS348
Diode Small Signal Schottky 85V 0.1A 3-Pin S-Mini / DIODE (LOW VOLTAGE HIGH SPEED SWITCHING) Product overview: 1SS348 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS348 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 85V 0.1A 3-Pin S-Mini / DIODE (LOW VOLTAGE HIGH SPEED SWITCHING) Product overview: 1SS348 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS348 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 150473-1SS348 280-1SS348
Product Name Discrete Semiconductor Products Schottky 85V 0.1A Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky barrier diode - 1PS74SB23,115 - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
3 suppliers
Single Diodes - 448-BAS70E6433HTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj -55 to 125 C (-67 to 257 F)
View Details
3 suppliers