Toshiba Corporation Automotive 85V 0.1A Diode and Rectifier 1SS302A,LF(T

Description
Diode Switching Si 85V 0.1A 3-Pin USM T/R Automotive AEC-Q101 Product overview: 1SS302A,LF(T from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS302A,LF(T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching Si 85V 0.1A 3-Pin USM T/R Automotive AEC-Q101 Product overview: 1SS302A,LF(T from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS302A,LF(T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 85V 0.1A Diode and Rectifier
280-1SS302A,LF(T
Automotive 85V 0.1A Diode and Rectifier 280-1SS302A,LF(T
Diode Switching Si 85V 0.1A 3-Pin USM T/R Automotive AEC-Q101 Product overview: 1SS302A,LF(T from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS302A,LF(T can be used for catalog matching and distributor lookup.

Diode Switching Si 85V 0.1A 3-Pin USM T/R Automotive AEC-Q101 Product overview: 1SS302A,LF(T from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS302A,LF(T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
OEM Parts - OEM Parts (0 - 9) - 1SS302A,LF(T - 1035489-1SS302A,LF(T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1SS302A,LF(T
1035489-1SS302A,LF(T
OEM Parts - OEM Parts (0 - 9) - 1SS302A,LF(T 1035489-1SS302A,LF(T
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035489-1SS302A,LF(T Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1SS302A,LF(T1SS302AL F(T; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035489-1SS302A,LF(T
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1SS302A,LF(T1SS302ALF(T;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage

Buy Now
80V 1 pair in series 900mV@100mA 1.6ns 100mA SOT-323 Switching Diodes ROHS

80V 1 pair in series 900mV@100mA 1.6ns 100mA SOT-323 Switching Diodes ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes
Product Number 280-1SS302A,LF(T 1035489-1SS302A,LF(T 1SS302A,LF(T
Product Name Automotive 85V 0.1A Diode and Rectifier OEM Parts - OEM Parts (0 - 9) - 1SS302A,LF(T Diodes
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
High-speed switching diode - BAS16THR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers