Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (0 - 9) - 1SS301LF(T 1SS301LF(T

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035488-1SS301LF(T Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1SS301LF(T1SS301,LF( T; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035488-1SS301LF(T Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1SS301LF(T1SS301,LF( T; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1SS301LF(T - 1035488-1SS301LF(T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1SS301LF(T
1035488-1SS301LF(T
OEM Parts - OEM Parts (0 - 9) - 1SS301LF(T 1035488-1SS301LF(T
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035488-1SS301LF(T Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1SS301LF(T1SS301,LF( T; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035488-1SS301LF(T
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1SS301LF(T1SS301,LF(T;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1035488-1SS301LF(T
Product Name OEM Parts - OEM Parts (0 - 9) - 1SS301LF(T
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4480 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 33 mA
IR 0.0500 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details