Torque Transmission RA-300 Miniature Right Angle Gearboxes 75213

Description
RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication • Compact size • Net weight 0.26 Lbs (0.12 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.
Description
RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication • Compact size • Net weight 0.26 Lbs (0.12 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Suppliers

Company
Product
Description
Supplier Links
RA-300 Miniature Right Angle Gearboxes - 75213 - Torque Transmission
Fairport Harbor, OH, United States
RA-300 Miniature Right Angle Gearboxes
75213
RA-300 Miniature Right Angle Gearboxes 75213
RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication • Compact size • Net weight 0.26 Lbs (0.12 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1

• Maximum input 1/8 Hp at 1800 rpm

• Machined aluminum housing

• Single input shaft and single, double, or triple output shaft

• Steel helical gears

• Bearings, stainless steel shielded ball bearings

• Grease lubrication

• Compact size

• Net weight 0.26 Lbs (0.12 Kg)

• Multiple mounting options

Options Upon Request:

• Stainless steel input and output shafting

• Non-standard input and output shaft lengths

Our application support is always available to help size the correct reducer for your product.

If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Gearboxes and Gearheads
Product Number 75213
Product Name RA-300 Miniature Right Angle Gearboxes
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Sesame – PUL Premium Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
SWS Range - SWS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
Right Angle Gearboxes - GLIDE RIGHT™ Crossover -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Shaft Alignment Right Angle
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details