Torque Transmission RA-300 Miniature Right Angle Gearboxes 75210

Description
RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication • Compact size • Net weight 0.26 Lbs (0.12 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.
Description
RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication • Compact size • Net weight 0.26 Lbs (0.12 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Suppliers

Company
Product
Description
Supplier Links
RA-300 Miniature Right Angle Gearboxes - 75210 - Torque Transmission
Fairport Harbor, OH, United States
RA-300 Miniature Right Angle Gearboxes
75210
RA-300 Miniature Right Angle Gearboxes 75210
RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication • Compact size • Net weight 0.26 Lbs (0.12 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1

• Maximum input 1/8 Hp at 1800 rpm

• Machined aluminum housing

• Single input shaft and single, double, or triple output shaft

• Steel helical gears

• Bearings, stainless steel shielded ball bearings

• Grease lubrication

• Compact size

• Net weight 0.26 Lbs (0.12 Kg)

• Multiple mounting options

Options Upon Request:

• Stainless steel input and output shafting

• Non-standard input and output shaft lengths

Our application support is always available to help size the correct reducer for your product.

If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Gearboxes and Gearheads
Product Number 75210
Product Name RA-300 Miniature Right Angle Gearboxes
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® Stainless Steel -  - Branham, W.C. Inc.
Specs
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearboxes - 2166568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-5 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 5 (X : 1)
View Details