Torque Transmission SW-5 Speed Reducer Gearboxes 70154

Description
SW-5 Right Angle Worn Gear Reducer, ratios 5:1 to 100:1 • Based on ratio maximum input at 1800 rpm is 2.2 to 0.08 Hp • Thermoset glass reinforced polyester housing • 2.00-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, sealed ball bearings for the input shaft, and bronze bushings for the output shaft • Grease lubrication • Compact size • Net weight 6.62 Lbs (3 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.
Description
SW-5 Right Angle Worn Gear Reducer, ratios 5:1 to 100:1 • Based on ratio maximum input at 1800 rpm is 2.2 to 0.08 Hp • Thermoset glass reinforced polyester housing • 2.00-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, sealed ball bearings for the input shaft, and bronze bushings for the output shaft • Grease lubrication • Compact size • Net weight 6.62 Lbs (3 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Suppliers

Company
Product
Description
Supplier Links
SW-5 Speed Reducer Gearboxes - 70154 - Torque Transmission
Fairport Harbor, OH, United States
SW-5 Speed Reducer Gearboxes
70154
SW-5 Speed Reducer Gearboxes 70154
SW-5 Right Angle Worn Gear Reducer, ratios 5:1 to 100:1 • Based on ratio maximum input at 1800 rpm is 2.2 to 0.08 Hp • Thermoset glass reinforced polyester housing • 2.00-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, sealed ball bearings for the input shaft, and bronze bushings for the output shaft • Grease lubrication • Compact size • Net weight 6.62 Lbs (3 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

SW-5 Right Angle Worn Gear Reducer, ratios 5:1 to 100:1

• Based on ratio maximum input at 1800 rpm is 2.2 to 0.08 Hp

• Thermoset glass reinforced polyester housing

• 2.00-inch center distance

• Double input shaft and single output shaft, hollow bore or solid

• Bronze worm gear, steel worm

• Bearings, sealed ball bearings for the input shaft, and bronze bushings for the output shaft

• Grease lubrication

• Compact size

• Net weight 6.62 Lbs (3 Kg)

• Multiple mounting options

Options Upon Request:

• Stainless steel input and output shafting

• Non-standard input and output shaft lengths

• Left-hand gear drive

Our application support is always available to help size the correct reducer for your product.

If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Gearboxes and Gearheads
Product Number 70154
Product Name SW-5 Speed Reducer Gearboxes
Gear Ratio 25 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearboxes - 2166635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 11.93 inch (303 mm)
Height 5.51 inch (140 mm)
View Details