Torque Transmission SW-1 Speed Reducer Gearboxes 70133

Description
SW-1 Right Angle Worn Gear Reducer, ratios 3.5:1 to 60:1 • Based on ratio maximum input at 1800 rpm is 0.84 to 0.07 Hp • Thermoset glass reinforced polyester housing • 1.25-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, bronze bushings for input and output shafts • Grease lubrication • Compact size • Net weight 1.75 Lbs (0.8 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.
Description
SW-1 Right Angle Worn Gear Reducer, ratios 3.5:1 to 60:1 • Based on ratio maximum input at 1800 rpm is 0.84 to 0.07 Hp • Thermoset glass reinforced polyester housing • 1.25-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, bronze bushings for input and output shafts • Grease lubrication • Compact size • Net weight 1.75 Lbs (0.8 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Suppliers

Company
Product
Description
Supplier Links
SW-1 Speed Reducer Gearboxes - 70133 - Torque Transmission
Fairport Harbor, OH, United States
SW-1 Speed Reducer Gearboxes
70133
SW-1 Speed Reducer Gearboxes 70133
SW-1 Right Angle Worn Gear Reducer, ratios 3.5:1 to 60:1 • Based on ratio maximum input at 1800 rpm is 0.84 to 0.07 Hp • Thermoset glass reinforced polyester housing • 1.25-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, bronze bushings for input and output shafts • Grease lubrication • Compact size • Net weight 1.75 Lbs (0.8 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

SW-1 Right Angle Worn Gear Reducer, ratios 3.5:1 to 60:1

• Based on ratio maximum input at 1800 rpm is 0.84 to 0.07 Hp

• Thermoset glass reinforced polyester housing

• 1.25-inch center distance

• Double input shaft and single output shaft, hollow bore or solid

• Bronze worm gear, steel worm

• Bearings, bronze bushings for input and output shafts

• Grease lubrication

• Compact size

• Net weight 1.75 Lbs (0.8 Kg)

• Multiple mounting options

Options Upon Request:

• Stainless steel input and output shafting

• Non-standard input and output shaft lengths

• Left-hand gear drive

Our application support is always available to help size the correct reducer for your product.

If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Gearboxes and Gearheads
Product Number 70133
Product Name SW-1 Speed Reducer Gearboxes
Gear Ratio 15 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Sesame – PGF/PHF Rotary Flange Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
S Box 10:1 Composite - S10C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
Right Angle Gearboxes - GLIDE RIGHT™ Crossover -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Shaft Alignment Right Angle
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details