Torque Transmission SW-1 Speed Reducer Gearboxes 70128

Description
SW-1 Right Angle Worn Gear Reducer, ratios 3.5:1 to 60:1 • Based on ratio maximum input at 1800 rpm is 0.84 to 0.07 Hp • Thermoset glass reinforced polyester housing • 1.25-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, bronze bushings for input and output shafts • Grease lubrication • Compact size • Net weight 1.75 Lbs (0.8 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.
Description
SW-1 Right Angle Worn Gear Reducer, ratios 3.5:1 to 60:1 • Based on ratio maximum input at 1800 rpm is 0.84 to 0.07 Hp • Thermoset glass reinforced polyester housing • 1.25-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, bronze bushings for input and output shafts • Grease lubrication • Compact size • Net weight 1.75 Lbs (0.8 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Suppliers

Company
Product
Description
Supplier Links
SW-1 Speed Reducer Gearboxes - 70128 - Torque Transmission
Fairport Harbor, OH, United States
SW-1 Speed Reducer Gearboxes
70128
SW-1 Speed Reducer Gearboxes 70128
SW-1 Right Angle Worn Gear Reducer, ratios 3.5:1 to 60:1 • Based on ratio maximum input at 1800 rpm is 0.84 to 0.07 Hp • Thermoset glass reinforced polyester housing • 1.25-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel worm • Bearings, bronze bushings for input and output shafts • Grease lubrication • Compact size • Net weight 1.75 Lbs (0.8 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear drive Our application support is always available to help size the correct reducer for your product. If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

SW-1 Right Angle Worn Gear Reducer, ratios 3.5:1 to 60:1

• Based on ratio maximum input at 1800 rpm is 0.84 to 0.07 Hp

• Thermoset glass reinforced polyester housing

• 1.25-inch center distance

• Double input shaft and single output shaft, hollow bore or solid

• Bronze worm gear, steel worm

• Bearings, bronze bushings for input and output shafts

• Grease lubrication

• Compact size

• Net weight 1.75 Lbs (0.8 Kg)

• Multiple mounting options

Options Upon Request:

• Stainless steel input and output shafting

• Non-standard input and output shaft lengths

• Left-hand gear drive

Our application support is always available to help size the correct reducer for your product.

If your specification is different from our standard gearboxes, we will work with you toward a creative and economical custom solution.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Gearboxes and Gearheads
Product Number 70128
Product Name SW-1 Speed Reducer Gearboxes
Gear Ratio 60 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
Tandler – PL2FS Inline Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details