Torque Transmission Stainless Steel Metric Thrust Retainer 16mm ID 20367

Description
Metric dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.
Description
Metric dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Metric Thrust Retainer 16mm ID - 20367 - Torque Transmission
Fairport Harbor, OH, United States
Stainless Steel Metric Thrust Retainer 16mm ID
20367
Stainless Steel Metric Thrust Retainer 16mm ID 20367
Metric dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Metric dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20367
Product Name Stainless Steel Metric Thrust Retainer 16mm ID
Design Units Metric
Bore 0.6299 inch (16.000 mm)
Outside Diameter 1.1024 inch (28.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
A 7Z 7-075 - Comprised of a Retainer with balls (A 7M 7-075) and Two(2) Washers ( A 7Q 7-075 ) - A 7Z 7-075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.2500 inch (31.750 mm)
View Details
Custom Fluid Film Thrust Bearings - Flexure Pivot - Waukesha Bearings
Specs
Application Pump; Micro Gas Turbines, Refrigerant and Air Compression, Expanders, Gearboxes
Bearing / Retainer Specialty Material Any Material can be Used
View Details