Torque Transmission Stainless Steel Metric Thrust Bearings 19mm ID 20358

Description
Metric dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
Description
Metric dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Metric Thrust Bearings 19mm ID - 20358 - Torque Transmission
Fairport Harbor, OH, United States
Stainless Steel Metric Thrust Bearings 19mm ID
20358
Stainless Steel Metric Thrust Bearings 19mm ID 20358
Metric dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.

Metric dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20358
Product Name Stainless Steel Metric Thrust Bearings 19mm ID
Design Units Metric
Bore 0.7480 inch (19.000 mm)
Outside Diameter 1.2598 inch (32.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Tilt Pad Fluid Film Thrust Bearings -  - Waukesha Bearings
Specs
Application Pump; Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Design Units Metric
Bore 1.5748 to 20.5906 inch (40.000 to 523.000 mm)
View Details
A 7Z 7-056ST - Comprised of a Retainer with balls (A 7M 7-056ST) and Two(2) Washers ( A 7Y 7-056 ) - A 7Z 7-056ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.0000 inch (25.400 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details