Metric dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
| Torque Transmission | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | 20357 |
| Product Name | Stainless Steel Metric Thrust Bearings 16mm ID |
| Design Units | Metric |
| Bore | 0.6299 inch (16.000 mm) |
| Outside Diameter | 1.1024 inch (28.000 mm) |