Metric dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
| Torque Transmission | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | 20349 |
| Product Name | Stainless Steel Metric Thrust Bearings 4mm ID |
| Design Units | Metric |
| Bore | 0.1575 inch (4.000 mm) |
| Outside Diameter | 0.3543 inch (9.000 mm) |