Torque Transmission Carbon Steel Metric Thrust Retainer 12mm ID 20316

Description
Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.
Description
Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Metric Thrust Retainer 12mm ID - 20316 - Torque Transmission
Fairport Harbor, OH, United States
Carbon Steel Metric Thrust Retainer 12mm ID
20316
Carbon Steel Metric Thrust Retainer 12mm ID 20316
Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20316
Product Name Carbon Steel Metric Thrust Retainer 12mm ID
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 0.9449 inch (24.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Custom Fluid Film Thrust Bearings - Flexure Pivot - Waukesha Bearings
Specs
Application Pump; Micro Gas Turbines, Refrigerant and Air Compression, Expanders, Gearboxes
Bearing / Retainer Specialty Material Any Material can be Used
View Details
A 7Z 7-031 - Comprised of a Retainer with balls (A 7M 7-031) and Two(2) Washers ( A 7Q 7-031 ) - A 7Z 7-031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 0.6250 inch (15.875 mm)
View Details