The A 7Z 7-031 is a thrust bearing set consisting of a molded nylon retainer with nine S.A.E 1018 steel balls hardened to Rc 60 minimum, and two CR1075 steel washers hardened to Rc 59-61. The bearing has a bore diameter of 0.316 to 0.321 inches, an outer diameter of 0.617 to 0.624 inches, and a thickness of 0.062 inches with a tolerance of ±0.002 inches. It has a static load rating of 136 lbf at 15 rpm and 72 lbf at 100 rpm, with a maximum retainer temperature of 250°F.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | A 7Z 7-031 |
| Product Name | A 7Z 7-031 - Comprised of a Retainer with balls (A 7M 7-031) and Two(2) Washers ( A 7Q 7-031 ) |
| Outside Diameter | 0.6250 inch (15.875 mm) |