Torque Transmission Carbon Steel Metric Thrust Retainer 5mm ID 20311

Description
Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.
Description
Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Metric Thrust Retainer 5mm ID - 20311 - Torque Transmission
Fairport Harbor, OH, United States
Carbon Steel Metric Thrust Retainer 5mm ID
20311
Carbon Steel Metric Thrust Retainer 5mm ID 20311
Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20311
Product Name Carbon Steel Metric Thrust Retainer 5mm ID
Design Units Metric
Bore 0.1969 inch (5.000 mm)
Outside Diameter 0.4724 inch (12.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
A 7Z 7-081ST - Comprised of a Retainer with balls (A 7M 7-081ST) and Two(2) Washers ( A 7Y 7-081 ) - A 7Z 7-081ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.3120 inch (33.325 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details
Custom Fluid Film Thrust Bearings - Hidrax HT - Waukesha Bearings
Specs
Application Pump
Design Units Metric
Bearing / Retainer Specialty Material Hard Ceramic or Ceramic-metallic Composite (Cermet) Materials
View Details