Stock Drive Products & Sterling Instrument - SDP/SI 1.57mm Thick Hardened Stainless Steel Washer A 7Y 7M1224

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Y 7M1224 washer is a hardened stainless steel component with a thickness of 1.57 mm. It is made from 410 stainless steel, which has been hardened to a Rockwell hardness of HRC 38 to 42. This washer is designed to be used in conjunction with complete thrust bearing sets, providing support and load distribution in mechanical assemblies. The washer's dimensions and tolerances are critical for ensuring proper fit and function within the bearing system. It is suitable for applications requiring durability and resistance to wear, making it a viable option for engineers looking for reliable components in their projects.

Datasheet Summary
Powered by GS/AI

The A 7Y 7M1224 washer is a hardened stainless steel component with a thickness of 1.57 mm. It is made from 410 stainless steel, which has been hardened to a Rockwell hardness of HRC 38 to 42. This washer is designed to be used in conjunction with complete thrust bearing sets, providing support and load distribution in mechanical assemblies. The washer's dimensions and tolerances are critical for ensuring proper fit and function within the bearing system. It is suitable for applications requiring durability and resistance to wear, making it a viable option for engineers looking for reliable components in their projects.

Suppliers

Company
Product
Description
Supplier Links
1.57mm Thick Hardened Stainless Steel Washer - A 7Y 7M1224 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1.57mm Thick Hardened Stainless Steel Washer
A 7Y 7M1224
1.57mm Thick Hardened Stainless Steel Washer A 7Y 7M1224
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Y 7M1224
Product Name 1.57mm Thick Hardened Stainless Steel Washer
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. ID, 1-7/8 in. OD Three Piece Stainless Steel Thrust Bearing Set - BTYASY-150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 2.1250 inch (53.975 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details