Torque Transmission Carbon Steel Metric Thrust Bearings 28mm ID 20310

Description
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
Description
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Metric Thrust Bearings 28mm ID - 20310 - Torque Transmission
Fairport Harbor, OH, United States
Carbon Steel Metric Thrust Bearings 28mm ID
20310
Carbon Steel Metric Thrust Bearings 28mm ID 20310
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20310
Product Name Carbon Steel Metric Thrust Bearings 28mm ID
Design Units Metric
Bore 1.1024 inch (28.000 mm)
Outside Diameter 1.7323 inch (44.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Custom Fluid Film Thrust Bearings - Flexure Pivot - Waukesha Bearings
Specs
Application Pump; Micro Gas Turbines, Refrigerant and Air Compression, Expanders, Gearboxes
Bearing / Retainer Specialty Material Any Material can be Used
View Details
A 7Z 7-062 - Comprised of a Retainer with balls (A 7M 7-062) and Two(2) Washers ( A 7Q 7-062 ) - A 7Z 7-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.1250 inch (28.575 mm)
View Details