Torque Transmission Carbon Steel Metric Thrust Bearings 8mm ID 20304

Description
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
Description
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Metric Thrust Bearings 8mm ID - 20304 - Torque Transmission
Fairport Harbor, OH, United States
Carbon Steel Metric Thrust Bearings 8mm ID
20304
Carbon Steel Metric Thrust Bearings 8mm ID 20304
Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category Thrust Bearings
Product Number 20304
Product Name Carbon Steel Metric Thrust Bearings 8mm ID
Design Units Metric
Bore 0.3150 inch (8.000 mm)
Outside Diameter 0.6299 inch (16.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Custom Fluid Film Thrust Bearings - Flexure Pivot - Waukesha Bearings
Specs
Application Pump; Micro Gas Turbines, Refrigerant and Air Compression, Expanders, Gearboxes
Bearing / Retainer Specialty Material Any Material can be Used
View Details
A 7Z 7-112 - Comprised of a Retainer with balls (A 7M 7-112) and Two(2) Washers ( A 7Q 7-112 ) - A 7Z 7-112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.7500 inch (44.450 mm)
View Details