Stock Drive Products & Sterling Instrument - SDP/SI A 7Z 7-112 - Comprised of a Retainer with balls (A 7M 7-112) and Two(2) Washers ( A 7Q 7-112 ) A 7Z 7-112

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z 7-112 is a thrust bearing set comprising a molded nylon retainer with 12 steel balls, hardened to Rc 60 minimum, and two washers of CR1075 steel hardened to Rc 59-61. The bearing has a 1-1/8 inch bore with a tolerance of 1.128 to 1.137 inches, an outer diameter of 1-3/4 inches with a tolerance of 1.738 to 1.749 inches, and a total thickness of 1-7/16 inches. It is rated for a static load of 504 lbf at 15 rpm and 267 lbf at 100 rpm. The retainer is rated for maximum operating temperatures of 250°F.

Datasheet Summary
Powered by GS/AI

The A 7Z 7-112 is a thrust bearing set comprising a molded nylon retainer with 12 steel balls, hardened to Rc 60 minimum, and two washers of CR1075 steel hardened to Rc 59-61. The bearing has a 1-1/8 inch bore with a tolerance of 1.128 to 1.137 inches, an outer diameter of 1-3/4 inches with a tolerance of 1.738 to 1.749 inches, and a total thickness of 1-7/16 inches. It is rated for a static load of 504 lbf at 15 rpm and 267 lbf at 100 rpm. The retainer is rated for maximum operating temperatures of 250°F.

Suppliers

Company
Product
Description
Supplier Links
A 7Z 7-112 - Comprised of a Retainer with balls (A 7M 7-112) and Two(2) Washers ( A 7Q 7-112 ) - A 7Z 7-112 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
A 7Z 7-112 - Comprised of a Retainer with balls (A 7M 7-112) and Two(2) Washers ( A 7Q 7-112 )
A 7Z 7-112
A 7Z 7-112 - Comprised of a Retainer with balls (A 7M 7-112) and Two(2) Washers ( A 7Q 7-112 ) A 7Z 7-112
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Z 7-112
Product Name A 7Z 7-112 - Comprised of a Retainer with balls (A 7M 7-112) and Two(2) Washers ( A 7Q 7-112 )
Outside Diameter 1.7500 inch (44.450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.27mm Thick Hardened Stainless Steel Washer - A 7Y 7M0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details
A 7Z 7M2541ST Comprised of 2 Washers and a Retainer with Balls - A 7Z 7M2541ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Retainer Specialty Material Stainless Steel
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 1.5000 inch (38.100 mm)
View Details