P-channel MOSFET for switching applications, rated at -30 V drain-source voltage and -0.2 A continuous drain current, housed in a SOT-723 package. It has an on-state resistance of 5 Ω at VGS = -4.5 V and 8 Ω at VGS = -2.5 V, with a maximum power dissipation of 0.35 W. The device is RoHS compliant and halogen- and antimony-free.
MOSFET, P-CH, 0.2A, 30V, SOT-723 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 91AH9293 |
| Product Name | Mosfet, P-Ch, 0.2A, 30V, Sot-723 Rohs Compliant Torex |
| Package Type | TO-3 |