Torex Semiconductor, Ltd. Mosfet, P-Ch, 0.2A, 30V, Sot-523 Rohs Compliant Torex XP231P02015R-G

Description
MOSFET, P-CH, 0.2A, 30V, SOT-523 ROHS COMPLIANT: YES
Description
MOSFET, P-CH, 0.2A, 30V, SOT-523 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel MOSFET designed for switching applications, with a drain-source voltage rating of -30 V and a continuous drain current of -0.2 A. Housed in an SOT-523 package, it features an on-state resistance of 5 Ω at VGS = -4.5 V and 8 Ω at VGS = -2.5 V. The device complies with EU RoHS and is halogen and antimony free. Junction temperature rating is 150 °C, and storage temperature ranges from -55 °C to 150 °C. It meets the EU RoHS standard for environmental compliance.

Datasheet Summary
Powered by GS/AI

P-channel MOSFET designed for switching applications, with a drain-source voltage rating of -30 V and a continuous drain current of -0.2 A. Housed in an SOT-523 package, it features an on-state resistance of 5 Ω at VGS = -4.5 V and 8 Ω at VGS = -2.5 V. The device complies with EU RoHS and is halogen and antimony free. Junction temperature rating is 150 °C, and storage temperature ranges from -55 °C to 150 °C. It meets the EU RoHS standard for environmental compliance.

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P-Ch, 0.2A, 30V, Sot-523 Rohs Compliant Torex - 91AH9292 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 0.2A, 30V, Sot-523 Rohs Compliant Torex
91AH9292
Mosfet, P-Ch, 0.2A, 30V, Sot-523 Rohs Compliant Torex 91AH9292
MOSFET, P-CH, 0.2A, 30V, SOT-523 ROHS COMPLIANT: YES

MOSFET, P-CH, 0.2A, 30V, SOT-523 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 91AH9292
Product Name Mosfet, P-Ch, 0.2A, 30V, Sot-523 Rohs Compliant Torex
Package Type TO-3
Unlock Full Specs
to access all available technical data