P-channel MOSFET designed for switching applications, rated for a drain-source voltage of -20 V and a continuous drain current of -1.5 A. Packaged in SOT-23 (TO-236) with an on-state resistance of 0.17 Ω at VGS = -4.5 V and a gate threshold voltage ranging from -0.4 V to -1.3 V. The device is RoHS compliant and halogen- and antimony-free, with a junction temperature rating of 150 °C and power dissipation of 0.4 W on a JESD51-7 PCB. It meets EU RoHS standards and is characterized for operation from -55 °C to 150 °C storage temperature.
MOSFET, P-CH, 1.5A, 20V, SOT-23 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 91AH9283 |
| Product Name | Mosfet, P-Ch, 1.5A, 20V, Sot-23 Rohs Compliant Torex |
| Package Type | TO-3; SOT23 |