MOSFET P-CH 30V 5A SOT89 Product overview: XP202A0003PR-G from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-XP202A0003PR-G can be used for catalog matching and distributor lookup.
P-Channel 30V 5A (Tj) 1.5W Surface Mount SOT-89
MOSFET P-CH 30V 5A SOT89
MOSFET P-CH 30V 5A SOT89
MOSFET Power MOSFET, -30V, 5A, P-Type, SOT-89
MOSFET P-CH 30V 5A SOT89
MOSFET P-CH 30V 5A SOT89
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-XP202A0003PR-G | 893-XP202A0003PR-GTR-ND | XP202A0003PR-G | XP202A0003PR-G | XP202A0003PR-G |
| Product Name | 30V 5A SOT89 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0028 kS | ||||
| PD | 1.5 milliwatts | 1500 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) |