Torex Semiconductor, Ltd. Electronic Wholesale - XP131A1520SR XP131A1520SR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1282151-XP131A1520SR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1282151-XP131A1520SR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - XP131A1520SR - 1282151-XP131A1520SR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - XP131A1520SR
1282151-XP131A1520SR
Electronic Wholesale - XP131A1520SR 1282151-XP131A1520SR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1282151-XP131A1520SR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1282151-XP131A1520SR
Manufacturer Homepage: www.torex.co.jp
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1282151-XP131A1520SR
Product Name Electronic Wholesale - XP131A1520SR
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMV09N70E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 700 volts
rDS(on) 1.2 ohms
IDSS 9000 milliamps
View Details
P-Channel Power MOSFET - BSZ086P03NS3E G - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0086 ohms
View Details
4 suppliers
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325LT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers