Torex Semiconductor, Ltd. 1.2V DC-DC Converter IC XCL214B123DR

Description
DC DC CONVERTER 1.2V Product overview: XCL214B123DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL214B123DR can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC DC CONVERTER 1.2V Product overview: XCL214B123DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL214B123DR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2V DC-DC Converter IC - 132-XCL214B123DR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V DC-DC Converter IC
132-XCL214B123DR
1.2V DC-DC Converter IC 132-XCL214B123DR
DC DC CONVERTER 1.2V Product overview: XCL214B123DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL214B123DR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.2V Product overview: XCL214B123DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL214B123DR can be used for catalog matching and distributor lookup.

Supplier's Site
DC DC CONVERTER 1.2V 2W - 817-XCL214B123DR - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 1.2V 2W
817-XCL214B123DR
DC DC CONVERTER 1.2V 2W 817-XCL214B123DR
DC DC CONVERTER 1.2V 2W

DC DC CONVERTER 1.2V 2W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-XCL214B123DR 817-XCL214B123DR
Product Name 1.2V DC-DC Converter IC DC DC CONVERTER 1.2V 2W
Package Type Other; Tape & Reel (TR) Other; 9-PowerTFQFN
Output Voltage 1.2 volts 1.2 volts
Input Voltage 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers