The LT1054 is a bipolar switched-capacitor voltage converter with regulator, designed to provide regulated negative voltage outputs up to 100 mA with a typical voltage drop of 1.1 V across a 3.5 V to 15 V input range. It is available in a 16-pin SOIC package measuring 10.30 mm by 10.30 mm, and the LT1054IDWG4 variant operates over a free-air temperature range of −40°C to 85°C. The device includes an integrated reference and error amplifier for regulation, external shutdown via the FB/SD pin, and oscillator synchronization capability. It is pin-compatible with the LTC1044 and 7660.
Switched-Capacitor Voltage Converters With Regulator 16-SOIC -40 to 85
Switched Capacitor Regulator, 0.1A, 100kHz Switching Freq-Max, BIPolar, PDSO16
"Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295"", 7.50mm Width)"
Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295", 7.50mm Width)
IC REG CHARG PUMP INV 16SOIC
Switching Voltage Regulators Switched-Capacitor Voltage Converter
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LT1054IDWG4 | LT1054IDWG4 | LT1054IDWG4-ND | LT1054IDWG4 | LT1054IDWG4 | LT1054IDWG4 |
| Product Name | LT1054 Switched-Capacitor Voltage Converters With Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck-Boost | |||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; SOIC16 | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Special Features | Frequency Synchronization | |||||
| Output Voltage | -5 volts | 3.5 to 26.4 volts | 3.5 to 26.4 volts | 3.5 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |