The XC9236C13D4R-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in 0.42Ω P-channel MOS driver transistor and a 0.52Ω N-channel MOS switching transistor, allowing for the use of ceramic capacitors. The input voltage range is from 2.0V to 6.0V, with a fixed output voltage of 1.3V and a maximum output current of 600mA. The device operates with an oscillation frequency of 1.2MHz or 3.0MHz, selectable to suit specific applications. It incorporates automatic PWM/PFM switching control for improved efficiency across varying load conditions and includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function. The XC9236C13D4R-G is available in a compact 6-XDFN package, making it suitable for space-constrained applications like smartphones, mobile devices, and portable electronics.
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-XDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236C13D4R-G-ND | XC9236C13D4R-G | XC9236C13D4R-G | XC9236C13D4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.3 volts | 1.3 volts | 1.3 to ? volts |