The A8587 is a wide input voltage, non-synchronous buck regulator designed for automotive and industrial applications, delivering up to 2 A output current. It operates from a 3.8 V to 36 V input supply and provides an adjustable output voltage from 0.8 V to 30 V, with a switching frequency programmable up to 4 MHz. The device features a 150 mΩ integrated high-side MOSFET, 30 μA quiescent current, active-low power-on reset (NPOR), and internal soft-start. It is available in a 10-pin DFN package with an exposed thermal pad and is AEC-Q100 qualified. Thermal resistance is 45 °C/W on a 4-layer PCB according to JEDEC standards.
The A8587 offers efficient and reliable step-down conversion with a wide input voltage range, adjustable output voltage, and programmable switching frequency up to 4 MHz. Includes enable and NPOR functions for enhanced control.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Switching Regulator, Product overview: A8587KEJTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A8587KEJTR-T can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WFDFN Exposed Pad
Win Source Part Number: 1002300-A8587KEJTR-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 18,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Voltage - Output (Max): 30V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A8587
IC REG BUCK ADJ 2A 10DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 10DFN
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A8587KEJTR-T | 739-A8587KEJTR-T | A8587KEJTR-T-ND | 1002300-A8587KEJTR-T | A8587KEJTR-T | A8587KEJTR-T | A8587KEJTR-T |
| Product Name | Wide Input Voltage Adj Frequency, 2.0A Buck Reg W/Enable And Npor | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-Pin DFN | Other; 10-WFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 10-WFDFN Exposed Pad | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage | 0.8000 to 30 volts | 0.8000 volts | 0.8000 to 30 volts | ||||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |