The XC9236B23CER-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage of 2.3V with a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features automatic PWM/PFM switching control for efficient power management across varying load conditions. The device achieves high efficiency, typically around 92%, and supports the use of low ESR ceramic capacitors. This regulator includes built-in functions such as soft start, current limiting, and an under-voltage lockout (UVLO) feature, which enhances its reliability in various applications. The XC9236B23CER-G is suitable for use in mobile devices, Bluetooth applications, and portable electronics. It is available in a compact 6-UFDFN package, making it ideal for space-constrained designs.
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 600mA 6-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236B23CER-G-ND | XC9236B23CER-G | XC9236B23CER-G | XC9236B23CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.3 volts | 2.3 to ? volts | 2.3 volts |