Torex Semiconductor, Ltd. Buck 2.5V 600MA Step-Down DC-DC Converter IC XC9236A25CMR-G

Description
IC REG BUCK 2.5V 600MA SOT25 Product overview: XC9236A25CMR-G from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9236A25CMR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 2.5V 600MA SOT25 Product overview: XC9236A25CMR-G from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9236A25CMR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2.5V 600MA Step-Down DC-DC Converter IC
739-XC9236A25CMR-G
Buck 2.5V 600MA Step-Down DC-DC Converter IC 739-XC9236A25CMR-G
IC REG BUCK 2.5V 600MA SOT25 Product overview: XC9236A25CMR-G from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9236A25CMR-G can be used for catalog matching and distributor lookup.

IC REG BUCK 2.5V 600MA SOT25 Product overview: XC9236A25CMR-G from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9236A25CMR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single-OUT Step Down 2V 6V 5-Pin SOT-25 T/R - 817-XC9236A25CMR-G - Utmel Electronic Limited
Hong Kong, China
Conv DC-DC Single-OUT Step Down 2V 6V 5-Pin SOT-25 T/R
817-XC9236A25CMR-G
Conv DC-DC Single-OUT Step Down 2V 6V 5-Pin SOT-25 T/R 817-XC9236A25CMR-G
Conv DC-DC Single-OUT Step Down 2V 6V 5-Pin SOT-25 T/R

Conv DC-DC Single-OUT Step Down 2V 6V 5-Pin SOT-25 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-XC9236A25CMR-G 817-XC9236A25CMR-G
Product Name Buck 2.5V 600MA Step-Down DC-DC Converter IC Conv DC-DC Single-OUT Step Down 2V 6V 5-Pin SOT-25 T/R
Package Type Other; Tape & Reel (TR) Other; SOT-25
Output Voltage 2.5 volts 2.5 volts
Input Voltage 6 volts 2 volts
IOUT 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
520kHz 1.6MHz SOT-23 Boost DC-DC Converter IC - 739-LM2735XMFX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 24 volts
Input Voltage 5.5 volts
View Details
2 suppliers