Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1203TR IP1203TR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776815-IP1203TR Series: iPOWIR Packaging: Reel package Operating Temperature Range: -10°C ~ 125°C (TJ) Package: 24-LGA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 170kHz ~ 460kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 15A Family Name: IP1203 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: LGA (9x9) Output Voltage MAX: 8V Input Voltage MIN: 5.5V Voltage Input MAX: 13.2V Alternative Parts (Cross-Reference): IP1203; IP1203TRPBF; IP1203PBF; Introduction Date: December 24, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776815-IP1203TR Series: iPOWIR Packaging: Reel package Operating Temperature Range: -10°C ~ 125°C (TJ) Package: 24-LGA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 170kHz ~ 460kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 15A Family Name: IP1203 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: LGA (9x9) Output Voltage MAX: 8V Input Voltage MIN: 5.5V Voltage Input MAX: 13.2V Alternative Parts (Cross-Reference): IP1203; IP1203TRPBF; IP1203PBF; Introduction Date: December 24, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1203TR - 776815-IP1203TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1203TR
776815-IP1203TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1203TR 776815-IP1203TR
Manufacturer: Infineon Technologies Win Source Part Number: 776815-IP1203TR Series: iPOWIR Packaging: Reel package Operating Temperature Range: -10°C ~ 125°C (TJ) Package: 24-LGA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 170kHz ~ 460kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 15A Family Name: IP1203 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: LGA (9x9) Output Voltage MAX: 8V Input Voltage MIN: 5.5V Voltage Input MAX: 13.2V Alternative Parts (Cross-Reference): IP1203; IP1203TRPBF; IP1203PBF; Introduction Date: December 24, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776815-IP1203TR
Series: iPOWIR
Packaging: Reel package
Operating Temperature Range: -10°C ~ 125°C (TJ)
Package: 24-LGA
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 170kHz ~ 460kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 15A
Family Name: IP1203
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: LGA (9x9)
Output Voltage MAX: 8V
Input Voltage MIN: 5.5V
Voltage Input MAX: 13.2V
Alternative Parts (Cross-Reference): IP1203; IP1203TRPBF; IP1203PBF;
Introduction Date: December 24, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - IP1203TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IP1203TR
Voltage Regulators - DC DC Switching Regulators IP1203TR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 24-LGA

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 24-LGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - IP1203TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IP1203TR
PMIC - Voltage Regulators - DC DC Switching Regulators IP1203TR
IC REG BUCK ADJUSTABLE 15A LGA

IC REG BUCK ADJUSTABLE 15A LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 776815-IP1203TR IP1203TR IP1203TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1203TR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 24-LGA Other; 24-LGA
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1922686P - RS Components, Ltd.
Specs
IOUT 0.0500 amps
Efficiency 80 %
Operating Temperature 70 C (158 F)
View Details
Power Management IC - 748-ICE2BS01 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
2 suppliers