The XC9236A21CMR-G is a synchronous step-down DC/DC converter from the XC9236 series, featuring a built-in 0.42Ω P-channel and 0.52Ω N-channel MOSFET for 600mA output current. It operates from an input voltage of 2.0V to 6.0V with a fixed output voltage of 2.1V and a 1.2MHz switching frequency. The device is packaged in SOT-25 and supports PWM/PFM automatic switching control for high efficiency across load ranges. It includes a current limiter, UVLO, and operates from -40°C to 85°C. The product is EU RoHS compliant and lead-free.
IC REG BUCK 2.1V 600MA SOT25 Product overview: XC9236A21CMR-G from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.1V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.1V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9236A21CMR-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-XC9236A21CMR-G |
| Product Name | Buck 2.1V 600MA Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.1 volts |
| Input Voltage | 6 volts |
| IOUT | 0.6000 amps |