Torex Semiconductor, Ltd. Buck 16V Step-Down DC-DC Converter IC XC9221B09AMR-G

Description
16V INPUT STEP-DOWN DCDC CONTROL Product overview: XC9221B09AMR-G from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 16V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-XC9221B09AMR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V INPUT STEP-DOWN DCDC CONTROL Product overview: XC9221B09AMR-G from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 16V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-XC9221B09AMR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 16V Step-Down DC-DC Converter IC
715-XC9221B09AMR-G
Buck 16V Step-Down DC-DC Converter IC 715-XC9221B09AMR-G
16V INPUT STEP-DOWN DCDC CONTROL Product overview: XC9221B09AMR-G from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 16V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-XC9221B09AMR-G can be used for catalog matching and distributor lookup.

16V INPUT STEP-DOWN DCDC CONTROL Product overview: XC9221B09AMR-G from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 16V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-XC9221B09AMR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-XC9221B09AMR-G
Product Name Buck 16V Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck 2A 60V 28V Step-Down DC-DC Converter IC - 739-LM46002PWPR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 28 volts
Input Voltage 60 volts
View Details
2 suppliers