The IRU3048 is a dual synchronous PWM controller with an integrated LDO controller, designed for multi-output power supply applications. It operates from a 4V to 25V input, features an internal 200kHz oscillator, and provides 500mA peak output drive capability. The device is available in a 16-pin TSSOP or SOIC NB package, with a maximum operating junction temperature of 125°C. It includes soft-start control, under-voltage lockout for all inputs, and LDO output drive of 30 to 45mA. The IC supports independent buck converter channels and a linear regulator with programmable output voltage via feedbackpins.
IC REG TRPL BUCK/LNR SYNC 16SOIC Product overview: IRU3048CSTR from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU3048CSTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 776-IRU3048CSTR |
| Product Name | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |