The XC9221A09AER-G is a step-down DC/DC controller IC with a 16V maximum input voltage, designed to deliver up to 3A output current using external components. It features a fixed 0.9V reference voltage, an internal switching frequency of 1.0MHz, and automatic PWM/PFM mode switching for high efficiency across load ranges. The soft-start time is internally set to 4ms, and it includes integral protection circuits. Package is USP-6C, with an operating ambient temperature range of -40°C to +85°C. It is RoHS compliant and lead-free.
16V INPUT STEP-DOWN DCDC CONTROL Product overview: XC9221A09AER-G from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 16V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-XC9221A09AER-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-XC9221A09AER-G |
| Product Name | Buck 16V Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |