Texas Instruments 3A 1.8V 5.5V DC-DC Converter IC PT5504A

Description
3A DC/DC Controller, 1.8V Out, 5.5V In, SIP, 350kHz Product overview: PT5504A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.8V, 5.5V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5504A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A DC/DC Controller, 1.8V Out, 5.5V In, SIP, 350kHz Product overview: PT5504A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.8V, 5.5V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5504A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 1.8V 5.5V DC-DC Converter IC - 922-PT5504A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 1.8V 5.5V DC-DC Converter IC
922-PT5504A
3A 1.8V 5.5V DC-DC Converter IC 922-PT5504A
3A DC/DC Controller, 1.8V Out, 5.5V In, SIP, 350kHz Product overview: PT5504A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.8V, 5.5V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5504A can be used for catalog matching and distributor lookup.

3A DC/DC Controller, 1.8V Out, 5.5V In, SIP, 350kHz Product overview: PT5504A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.8V, 5.5V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5504A can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - PT5504A - 930981-PT5504A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5504A
930981-PT5504A
Power Supplies Board Mount DCDC Converters - PT5504A 930981-PT5504A
Manufacturer: Texas Instruments Win Source Part Number: 930981-PT5504A Series: Excalibur™ PT5500 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 3A 3.1V - 5.5V Input Package: Tray Package: 5-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT5504 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5504A-ND, PT5504A-NDR, -PT5504A-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930981-PT5504A
Series: Excalibur™ PT5500
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 3A 3.1V - 5.5V Input
Package: Tray
Package: 5-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT5504
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT5504A-ND, PT5504A-NDR, -PT5504A-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PT5504A 930981-PT5504A
Product Name 3A 1.8V 5.5V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT5504A
Package Type Other; SIP Other; 5-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers