Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9142E45DER-G

Description
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 500mA 6-UFDFN Exposed Pad
Request a Quote
Description
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 500mA 6-UFDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9142E45DER-G is a synchronous step-up DC/DC converter designed to provide a fixed output voltage of 4.5V with a maximum output current of 500mA. It operates efficiently with an input voltage range of 0.65V to 6.0V, making it suitable for applications powered by single-cell batteries, including alkaline and nickel metal hydride types. The device features a built-in oscillator with selectable frequencies of 1.2MHz or 3.0MHz, allowing for flexibility in design based on application requirements. This regulator includes several protective features such as over-current limit and output short-circuit protection, enhancing reliability in various operating conditions. The XC9142E45DER-G also supports load disconnection and has a soft-start function to prevent inrush current during startup. It is compliant with EU RoHS standards, ensuring it meets environmental regulations. The operating temperature range is from -40°C to 85°C, making it suitable for a wide variety of environments. The product is packaged in a compact 6-pin DFN format, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The XC9142E45DER-G is a synchronous step-up DC/DC converter designed to provide a fixed output voltage of 4.5V with a maximum output current of 500mA. It operates efficiently with an input voltage range of 0.65V to 6.0V, making it suitable for applications powered by single-cell batteries, including alkaline and nickel metal hydride types. The device features a built-in oscillator with selectable frequencies of 1.2MHz or 3.0MHz, allowing for flexibility in design based on application requirements. This regulator includes several protective features such as over-current limit and output short-circuit protection, enhancing reliability in various operating conditions. The XC9142E45DER-G also supports load disconnection and has a soft-start function to prevent inrush current during startup. It is compliant with EU RoHS standards, ensuring it meets environmental regulations. The operating temperature range is from -40°C to 85°C, making it suitable for a wide variety of environments. The product is packaged in a compact 6-pin DFN format, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9142E45DER-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9142E45DER-G-ND
Voltage Regulators - DC DC Switching Regulators XC9142E45DER-G-ND
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 500mA 6-UFDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 500mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9142E45DER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9142E45DER-G
Voltage Regulators - DC DC Switching Regulators XC9142E45DER-G
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 500mA 6-UFDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 500mA 6-UFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9142E45DER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9142E45DER-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9142E45DER-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9142E45DER-G-ND XC9142E45DER-G XC9142E45DER-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-UFDFN Exposed Pad Other; 6-UFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 4.5 volts 4.5 to ? volts
Unlock Full Specs
to access all available technical data