The A8653 is a synchronous buck regulator designed for automotive USB power delivery, providing up to 2.6 A continuous output current with remote load regulation to compensate for cable voltage drop. It operates from a 4 V to 36 V input range, withstands transient voltages up to 40 V, and features integrated high-side and low-side MOSFETs, adjustable switching frequency up to 2.2 MHz, and comprehensive protection including overvoltage, overcurrent, and thermal shutdown. The device is housed in a 16-pin eTSSOP package with an exposed thermal pad, measuring 4.4 mm × 5 mm × 1.2 mm, and is AEC-Q100 qualified for automotive use.
The A8652/53 provides tight load regulation over a wiring harness without remote sense lines, simplifying USB power delivery in automotive and industrial applications. Features integrated MOSFETs, adjustable switching frequency, and comprehensive protection.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Switching Regulator, Product overview: A8653KLPTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A8653KLPTR-T can be used for catalog matching and distributor lookup.
Switching Regulator
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011470-A8653KLPTR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 16-eTSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 3.3V
Maximum Output Voltage: 5.75V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2.5A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2.5A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2.5A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 2.5A 16TSSOP
IC REG BUCK ADJ 2.5A 16TSSOP
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A8653KLPTR-T | 739-A8653KLPTR-T | A8653KLPTR-T | 1011470-A8653KLPTR-T | 620-A8653KLPTR-TDKR-ND | A8653KLPTR-T | A8653KLPTR-T | A8653KLPTR-T |
| Product Name | 40V Input, 2.6A/2Mhz Sr Buck W/Cable Drop Comp | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8653KLPTR-T | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; 16-Pin TSSOP | Other; FL16 | SSOP; Other; 16-eTSSOP-EP | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| Life Cycle Stage | Active | Maturity; Active | Active | Active | ||||
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |