Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9141E31CMR-G

Description
Boost Switching Regulator IC Positive Fixed 3.1V 1 Output 500mA SC-74A, SOT-753
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 3.1V 1 Output 500mA SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9141E31CMR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9141E31CMR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9141E31CMR-G-ND
Boost Switching Regulator IC Positive Fixed 3.1V 1 Output 500mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 3.1V 1 Output 500mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9141E31CMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9141E31CMR-G
Voltage Regulators - DC DC Switching Regulators XC9141E31CMR-G
Boost Switching Regulator IC Positive Fixed 3.1V 1 Output 500mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 3.1V 1 Output 500mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9141E31CMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9141E31CMR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9141E31CMR-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9141E31CMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9141E31CMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9141E31CMR-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9141E31CMR-G-ND XC9141E31CMR-G XC9141E31CMR-G XC9141E31CMR-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 3.1 volts 3.1 to ? volts 3.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiple-Output Reg. For Auto Lcd Display Bias - A8601KLPTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
View Details
5 suppliers
Switching Regulators - 1672637 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 92 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670TJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers