The A8650 is a 2 A synchronous buck regulator designed for automotive applications, operating from an input voltage range of 2.5 to 5.5 V and delivering an adjustable output voltage as low as 0.8 V with ±1% accuracy. It features an internal 70 mΩ high-side and 55 mΩ low-side MOSFET, adjustable switching frequency from 0.25 to 2.45 MHz, and synchronization to an external clock. The device includes programmable soft start, power OK output, and protection features such as overcurrent, overvoltage, and thermal shutdown. It is packaged in a 10-pin DFN with an exposed thermal pad, operates from -40°C to 125°C ambient temperature, and is AEC-Q100 qualified. The A8650KEJTR-T variant is offered in 1500 pieces per 7-inch reel with 100% matte tin leadframe plating. Thermal resistance is 45°C/W on a 4-layer PCB.
The A8650 provides efficient and flexible power conversion for low-voltage applications, with adjustable switching frequency, external synchronization, and a power-OK output. Features integrated MOSFETs and comprehensive protection.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WFDFN Exposed Pad
IC REG BUCK ADJ 2A 10DFN
IC REG BUCK ADJ 2A 10DFN
Switching Regulator, Current-mode, 4.7A, 2700kHz Switching Freq-Max, PDSO10
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859109-A8650KEJTR-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WFDFN Exposed Pad
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A8650
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 18000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJUSTABLE 2A 10DFN
IC REG BUCK ADJ 2A 10DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WFDFN Exposed Pad
| Allegro MicroSystems Inc. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A8650KEJTR-T | 620-A8650KEJTR-TTR-ND | A8650KEJTR-T | 859109-A8650KEJTR-T | A8650KEJTR-T | A8650KEJTR-T | A8650KEJTR-T |
| Product Name | Low Vin Automotive 2A Sr Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8650KEJTR-T | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; 10-Pin DFN | Other; 10-WFDFN Exposed Pad | Other; DFN-10 | Other; 10-DFN (3x3) | Other; 10-WFDFN Exposed Pad | ||
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 to ? volts |