Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 093532-XC8102AA01MR-
Packaging: Reel - TR
Features: Load Discharge
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed)
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Load: 1.2 V to 6 V
Rds On (Typ): 350 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-25
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): FPF1005; IPS0551T; XC8107BD20MR-G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC, LOAD SWITCH, 400MA, SOT-25; Power Load Switch Type:-; Input Voltage:6V; Current Limit:480mA; On State Resistance:0.35ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:-; On / Enable Input RoHS Compliant: Yes
IC PWR SWITCH P-CHAN 1:1 SOT25
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | XC8102AA01MR-G | 84R0762 | XC8102AA01MR-G |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8102AA01MR-G | Ic, Load Switch, 400Ma, Sot-25; Power Load Switch Type Torex | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 1.2 V to 6 V | 6V |