Torex Semiconductor, Ltd. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74WL4053SR XC74WL4053SR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 408561-XC74WL4053SR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 8-MSOPB Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 8.5ns, 20ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 408561-XC74WL4053SR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 8-MSOPB Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 8.5ns, 20ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74WL4053SR - 408561-XC74WL4053SR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74WL4053SR
408561-XC74WL4053SR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74WL4053SR 408561-XC74WL4053SR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 408561-XC74WL4053SR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 8-MSOPB Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 8.5ns, 20ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 408561-XC74WL4053SR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: 8-MSOPB
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 8.5ns, 20ns
Channel Capacitance(CS off, CD off): 0.5pF, 5pF
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74WL4053SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
XC74WL4053SR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers XC74WL4053SR
IC SWITCH SPDT X 1 20OHM 8MSOPB

IC SWITCH SPDT X 1 20OHM 8MSOPB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 408561-XC74WL4053SR XC74WL4053SR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74WL4053SR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Modems - ICs and Modules - SI2435-B-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details