Torex Semiconductor, Ltd. Logic - Logic - Gates and Inverters - XC74WL14AASR XC74WL14AASR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1119094-XC74WL14AASR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOPB Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1119094-XC74WL14AASR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOPB Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - XC74WL14AASR - 1119094-XC74WL14AASR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - XC74WL14AASR
1119094-XC74WL14AASR
Logic - Logic - Gates and Inverters - XC74WL14AASR 1119094-XC74WL14AASR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1119094-XC74WL14AASR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOPB Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1119094-XC74WL14AASR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOPB
Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1119094-XC74WL14AASR
Product Name Logic - Logic - Gates and Inverters - XC74WL14AASR
Package Type SOP; MSOP; 8-MSOPB
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Quad Micropower CMOS Voltage Comparator, Open Drain Driver - ALD4303PBL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP14
View Details
3 suppliers
Audio Amplifier ICs - 2449820 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Home Appliances, Health Care System, Alarm Clock, Security Device
Standards and Certifications RoHS
Package Type EQFN12-JE
View Details
800MHz 4W Rf Amplifier - 860-QPA9909TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details