Torex Semiconductor, Ltd. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74UL4066NR XC74UL4066NR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056361-XC74UL4066NR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: SSOT-25 Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 8ns, 20ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056361-XC74UL4066NR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: SSOT-25 Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 8ns, 20ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74UL4066NR - 056361-XC74UL4066NR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74UL4066NR
056361-XC74UL4066NR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74UL4066NR 056361-XC74UL4066NR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056361-XC74UL4066NR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: SSOT-25 Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 8ns, 20ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056361-XC74UL4066NR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: SSOT-25
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 8ns, 20ns
Channel Capacitance(CS off, CD off): 0.5pF, 5pF
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74UL4066NR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
XC74UL4066NR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers XC74UL4066NR
IC SWITCH SPST-NOX1 20OHM SSOT25

IC SWITCH SPST-NOX1 20OHM SSOT25

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 056361-XC74UL4066NR XC74UL4066NR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74UL4066NR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1897611 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMW/883 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
Modems - ICs and Modules - SI3015-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers