Torex Semiconductor, Ltd. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74UL4066MR XC74UL4066MR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056360-XC74UL4066MR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: SSOT-25 Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 8ns, 20ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056360-XC74UL4066MR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: SSOT-25 Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 8ns, 20ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74UL4066MR - 056360-XC74UL4066MR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74UL4066MR
056360-XC74UL4066MR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74UL4066MR 056360-XC74UL4066MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056360-XC74UL4066MR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: SSOT-25 Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 8ns, 20ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056360-XC74UL4066MR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: SSOT-25
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 8ns, 20ns
Channel Capacitance(CS off, CD off): 0.5pF, 5pF
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 056360-XC74UL4066MR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74UL4066MR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B923-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers