Torex Semiconductor, Ltd. Logic IC XC74UL14AAMR

Description
IC INVERT SCHMITT 1CH 1INP SOT26 Product overview: XC74UL14AAMR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74UL14AAMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INVERT SCHMITT 1CH 1INP SOT26 Product overview: XC74UL14AAMR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74UL14AAMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC INVERT SCHMITT 1CH 1INP SOT26 Product overview: XC74UL14AAMR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74UL14AAMR can be used for catalog matching and distributor lookup.

IC INVERT SCHMITT 1CH 1INP SOT26 Product overview: XC74UL14AAMR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74UL14AAMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - XC74UL14AAMR - 056359-XC74UL14AAMR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - XC74UL14AAMR
056359-XC74UL14AAMR
Logic - Logic - Gates and Inverters - XC74UL14AAMR 056359-XC74UL14AAMR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056359-XC74UL14AAMR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-26 Dimension: SOT-23-6 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056359-XC74UL14AAMR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-26
Dimension: SOT-23-6
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - XC74UL14AAMR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
XC74UL14AAMR-ND
Gates and Inverters XC74UL14AAMR-ND
Inverter IC 1 Channel Schmitt Trigger SOT-26

Inverter IC 1 Channel Schmitt Trigger SOT-26

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - XC74UL14AAMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
XC74UL14AAMR
Integrated Circuits (ICs) - Logic - Gates and Inverters XC74UL14AAMR
IC INVERT SCHMITT 1CH 1INP SOT26

IC INVERT SCHMITT 1CH 1INP SOT26

Supplier's Site
Gates and Inverters - XC74UL14AAMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
XC74UL14AAMR
Gates and Inverters XC74UL14AAMR
Inverter IC 1 Channel Schmitt Trigger SOT-26

Inverter IC 1 Channel Schmitt Trigger SOT-26

Buy Now
Logic - Gates and Inverters - XC74UL14AAMR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
XC74UL14AAMR
Logic - Gates and Inverters XC74UL14AAMR
IC INVERT SCHMITT 1CH 1-IN SOT26

IC INVERT SCHMITT 1CH 1-IN SOT26

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-XC74UL14AAMR 056359-XC74UL14AAMR XC74UL14AAMR-ND XC74UL14AAMR XC74UL14AAMR XC74UL14AAMR
Product Name Logic IC Logic - Logic - Gates and Inverters - XC74UL14AAMR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Inputs 1 1 1 1
Propagation Delay 10.6 ns 10.6 ns 10.6 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; Tape & Reel (TR) Other; SOT-26 Other; SOT-23-6 Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details
Dual 2-input AND gate - 74AHCT2G08DP-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers