Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6901D581ER-G

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6901D581ER-G is a negative voltage linear regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 200mA. It operates within an input voltage range of -2.4V to -12.4V and can deliver output voltages from -0.9V to -12.0V with an accuracy of ±1.5% for output voltages below -2.0V and ±0.03V for those above. The device features a low dropout voltage of 400mV at 100mA output and consumes a maximum of 100OºA in active mode, with a stand-by current of less than 0.1OºA. The XC6901D581ER-G includes built-in protection circuits such as current limiting at 350mA and thermal shutdown at 150°C. It is compatible with ceramic output capacitors and has a high-speed discharge function for the output capacitor. The regulator operates over a temperature range of -40°C to +85°C and is available in SOT-25, SOT-89-5, and USP-6C packages. The product is also EU RoHS compliant and lead-free, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The XC6901D581ER-G is a negative voltage linear regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 200mA. It operates within an input voltage range of -2.4V to -12.4V and can deliver output voltages from -0.9V to -12.0V with an accuracy of ±1.5% for output voltages below -2.0V and ±0.03V for those above. The device features a low dropout voltage of 400mV at 100mA output and consumes a maximum of 100OºA in active mode, with a stand-by current of less than 0.1OºA. The XC6901D581ER-G includes built-in protection circuits such as current limiting at 350mA and thermal shutdown at 150°C. It is compatible with ceramic output capacitors and has a high-speed discharge function for the output capacitor. The regulator operates over a temperature range of -40°C to +85°C and is available in SOT-25, SOT-89-5, and USP-6C packages. The product is also EU RoHS compliant and lead-free, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6901D581ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6901D581ER-G
Voltage Regulators - Linear XC6901D581ER-G
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Negative Fixed 1 Output 200mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6901D581ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901716 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details