Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6901D45BPR-G

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-89-5
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6901D45BPR-G is a negative voltage linear regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 200mA. It operates within an input voltage range of -2.4V to -12.4V and can deliver output voltages from -0.9V to -12.0V. The device features an accuracy of ±1.5% for output voltages below -2.0V and ±0.03V for those above. It includes built-in protection circuits such as overcurrent protection with a typical limit of 350mA and thermal shutdown at 150°C. The regulator has a low power consumption of 100OºA maximum and a stand-by current of less than 0.1OºA. It supports a CE function for ON/OFF control, allowing for efficient power management. The dropout voltage is specified at 400mV when sourcing 100mA. The XC6901D45BPR-G is compatible with ceramic output capacitors and operates over a temperature range of -40°C to +85°C. It is available in SOT-25 packaging and is compliant with EU RoHS standards. This product is suitable for applications requiring negative power supplies, including mobile devices and digital cameras.

Datasheet Summary
Powered by GS/AI

The XC6901D45BPR-G is a negative voltage linear regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 200mA. It operates within an input voltage range of -2.4V to -12.4V and can deliver output voltages from -0.9V to -12.0V. The device features an accuracy of ±1.5% for output voltages below -2.0V and ±0.03V for those above. It includes built-in protection circuits such as overcurrent protection with a typical limit of 350mA and thermal shutdown at 150°C. The regulator has a low power consumption of 100OºA maximum and a stand-by current of less than 0.1OºA. It supports a CE function for ON/OFF control, allowing for efficient power management. The dropout voltage is specified at 400mV when sourcing 100mA. The XC6901D45BPR-G is compatible with ceramic output capacitors and operates over a temperature range of -40°C to +85°C. It is available in SOT-25 packaging and is compliant with EU RoHS standards. This product is suitable for applications requiring negative power supplies, including mobile devices and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6901D45BPR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6901D45BPR-G
Voltage Regulators - Linear XC6901D45BPR-G
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-89-5

Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6901D45BPR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1907831 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - PMIC - Battery Management - BQ24400PWG4 - 1049561-BQ24400PWG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 8
View Details